Ultraprecision
PLAIN SLEEVE BEARINGS – INCH
Features:
• Economical replacement for ball bearings.
•Dimensioned to be readily interchangeable with comparable ball bearings.
• Porous Sintered Bronze Per MIL-B-5687 Type 1
• Oil-Impregnated
Lubrication: Vacuum-Impregnated With Oil Per MIL-L-6085
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSNPLN-082009U |
| Product Name | Plain Sleeve Bearings - Inch |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.1250 inch (3.17 mm) |
| Bearing ID | 0.1252 inch (3.18 mm) |