Quality Bearings & Components Plain Sleeve Bearings - Inch BSNPLN-041606U

Description
Ultraprecision PLAIN SLEEVE BEARINGS – INCH Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1 • Oil-Impregnated Lubrication: Vacuum-Impregnated With Oil Per MIL-L-6085
Description
Ultraprecision PLAIN SLEEVE BEARINGS – INCH Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1 • Oil-Impregnated Lubrication: Vacuum-Impregnated With Oil Per MIL-L-6085

Suppliers

Company
Product
Description
Supplier Links
Plain Sleeve Bearings  -  Inch - BSNPLN-041606U - Quality Bearings & Components
Hicksville, NY, USA
Plain Sleeve Bearings - Inch
BSNPLN-041606U
Plain Sleeve Bearings - Inch BSNPLN-041606U
Ultraprecision PLAIN SLEEVE BEARINGS – INCH Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1 • Oil-Impregnated Lubrication: Vacuum-Impregnated With Oil Per MIL-L-6085

Ultraprecision
PLAIN SLEEVE BEARINGS – INCH

Features:
• Economical replacement for ball bearings.

•Dimensioned to be readily interchangeable with comparable ball bearings.

• Porous Sintered Bronze Per MIL-B-5687 Type 1

• Oil-Impregnated

Lubrication: Vacuum-Impregnated With Oil Per MIL-L-6085

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BSNPLN-041606U
Product Name Plain Sleeve Bearings - Inch
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.0625 inch (1.59 mm)
Bearing ID 0.0627 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
Plain Bushes - 5217720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1181 inch (3.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details