Small Series
FLANGED SLEEVE BEARINGS – INCH
• Sintered Bronze SAE 841
• Oil-Impregnated
• Self-Lubricating
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSNFLN-G137 |
| Product Name | Flanged Sleeve Bearings - Inch |
| Bushing Type | Flanged |
| Design Units | Inch |
| Bearing ID | 0.3760 inch (9.55 mm) |
| Bearing OD | 0.5040 inch (12.80 mm) |
| Length | 0.690 to 0.696 inch (17.53 to 17.68 mm) |