Small Series
FLANGED SLEEVE BEARINGS – INCH
• Sintered Bronze SAE 841
• Oil-Impregnated
• Self-Lubricating
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSNFLN-G115 |
| Product Name | Flanged Sleeve Bearings - Inch |
| Bushing Type | Flanged |
| Design Units | Inch |
| Bearing ID | 0.1880 inch (4.78 mm) |
| Bearing OD | 0.3155 inch (8.01 mm) |
| Length | 0.234 to 0.240 inch (5.94 to 6.10 mm) |