Quality Bearings & Components Flanged Sleeve Bearings - Inch BSNFLN-12FTH16

Description
Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Request a Quote Datasheet
Description
Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Sleeve Bearings  -  Inch - BSNFLN-12FTH16 - Quality Bearings & Components
Hicksville, NY, USA
Flanged Sleeve Bearings - Inch
BSNFLN-12FTH16
Flanged Sleeve Bearings - Inch BSNFLN-12FTH16
Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).

Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH

  • Carbon Steel Backing
  • Self-Lubricated Liner
  • Maintenance-Free
    NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Supplier's Site
Self Lubricating .7500 in. ID, .8750 in. OD Split Type Flanged Sleeve Bearing - BSNFLN-12FTH16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Self Lubricating .7500 in. ID, .8750 in. OD Split Type Flanged Sleeve Bearing
BSNFLN-12FTH16
Self Lubricating .7500 in. ID, .8750 in. OD Split Type Flanged Sleeve Bearing BSNFLN-12FTH16
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number BSNFLN-12FTH16 BSNFLN-12FTH16
Product Name Flanged Sleeve Bearings - Inch Self Lubricating .7500 in. ID, .8750 in. OD Split Type Flanged Sleeve Bearing
Bushing Type Flanged Sleeve; Flanged
Design Units Inch Inch
Shaft OD 0.7479 to 0.7491 inch (19.00 to 19.03 mm)
Housing Bore 0.8747 to 0.8755 inch (22.22 to 22.24 mm)
Bearing ID 0.7500 inch (19.05 mm) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-15/16-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9375 inch (23.81 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details