Ultraprecision
FLANGED SLEEVE BEARINGS – INCH
Features:
• Economical replacement for ball bearings.
•Dimensioned to be readily interchangeable with comparable ball bearings.
• Sintered Bronze SAE 841
• Oil-Impregnated
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSNFLN-031006U |
| Product Name | Flanged Sleeve Bearings - Inch |
| Bushing Type | Flanged |
| Design Units | Inch |
| Shaft OD | 0.0469 inch (1.19 mm) |
| Bearing ID | 0.0469 inch (1.19 mm) |
| Bearing OD | 0.1563 inch (3.97 mm) |