Quality Bearings & Components Solid Bar Stock - Inch BSNBAR-SSB14

Description
Sintered Bronze SOLID BAR STOCK – INCH • Oil-Impregnated Bronze SAE 841 • Self-Lubricating NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown.
Description
Sintered Bronze SOLID BAR STOCK – INCH • Oil-Impregnated Bronze SAE 841 • Self-Lubricating NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown.

Suppliers

Company
Product
Description
Supplier Links
Solid Bar Stock  -  Inch - BSNBAR-SSB14 - Quality Bearings & Components
Hicksville, NY, USA
Solid Bar Stock - Inch
BSNBAR-SSB14
Solid Bar Stock - Inch BSNBAR-SSB14
Sintered Bronze SOLID BAR STOCK – INCH • Oil-Impregnated Bronze SAE 841 • Self-Lubricating NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown.

Sintered Bronze
SOLID BAR STOCK – INCH

• Oil-Impregnated Bronze SAE 841

• Self-Lubricating
NOTE:
All bars are supplied with oversized so they can be machine finished to dimensions shown.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Metal Shapes and Stock
Product Number BSNBAR-SSB14
Product Name Solid Bar Stock - Inch
Type Copper
Unlock Full Specs
to access all available technical data

Similar Products

SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
Custom Roll Formed Heat Transfer Plates -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details