Frelon® Lined
SLEEVE BEARINGS-FLANGE - INCH
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSLFLN-PF12168 |
| Product Name | Sleeve Bearings-flange - Inch |
| Bushing Type | Flanged |
| Design Units | Inch |
| Housing Bore | 0.9995 to 1.0030 inch (25.39 to 25.48 mm) |
| Bearing ID | 0.7515 to 0.7525 inch (19.09 to 19.11 mm) |
| Bearing OD | 1.0010 to 1.0020 inch (25.43 to 25.45 mm) |