Frelon® Lined
SLEEVE BEARINGS-FLANGE - INCH
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSLFLN-PF08126 |
| Product Name | Sleeve Bearings-flange - Inch |
| Bushing Type | Flanged |
| Design Units | Inch |
| Housing Bore | 0.7500 to 0.7530 inch (19.05 to 19.13 mm) |
| Bearing ID | 0.5015 to 0.5025 inch (12.74 to 12.76 mm) |
| Bearing OD | 0.7510 to 0.7520 inch (19.08 to 19.10 mm) |