Quality Bearings & Components Sleeve Bearings-flange - Inch BSLFLN-F162012

Description
Frelon® Lined SLEEVE BEARINGS-FLANGE - INCH Self-Aligning Frelon® Liner Replaces Sintered and Plastic Bearings
Request a Quote Datasheet
Description
Frelon® Lined SLEEVE BEARINGS-FLANGE - INCH Self-Aligning Frelon® Liner Replaces Sintered and Plastic Bearings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearings-flange  -  Inch - BSLFLN-F162012 - Quality Bearings & Components
Hicksville, NY, USA
Sleeve Bearings-flange - Inch
BSLFLN-F162012
Sleeve Bearings-flange - Inch BSLFLN-F162012
Frelon® Lined SLEEVE BEARINGS-FLANGE - INCH Self-Aligning Frelon® Liner Replaces Sintered and Plastic Bearings

Frelon® Lined
SLEEVE BEARINGS-FLANGE - INCH

  • Self-Aligning
  • Frelon® Liner
  • Replaces Sintered and Plastic Bearings
Supplier's Site
Frelon Lined 1 in. ID, 1-1/4 in. OD Aluminum Flanged Sleeve Bearing - BSLFLN-F162012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Frelon Lined 1 in. ID, 1-1/4 in. OD Aluminum Flanged Sleeve Bearing
BSLFLN-F162012
Frelon Lined 1 in. ID, 1-1/4 in. OD Aluminum Flanged Sleeve Bearing BSLFLN-F162012
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number BSLFLN-F162012 BSLFLN-F162012
Product Name Sleeve Bearings-flange - Inch Frelon Lined 1 in. ID, 1-1/4 in. OD Aluminum Flanged Sleeve Bearing
Bushing Type Flanged Sleeve
Design Units Inch
Housing Bore 1.2490 to 1.2530 inch (31.72 to 31.83 mm)
Bearing ID 1.0015 to 1.0025 inch (25.44 to 25.46 mm)
Bearing OD 1.2510 to 1.2520 inch (31.78 to 31.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 1465459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 2.1654 inch (55.00 mm)
Bearing OD 3.3661 inch (85.50 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3760 inch (9.55 mm)
View Details
IRR: Inner Ring Races - IRR-8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 8.0000 inch (203.20 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1015 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details