Quality Bearings & Components Rod Ends Female Series - Metric BRRODFMCF20M

Description
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.
Description
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Female Series  -  Metric - BRRODFMCF20M - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Female Series - Metric
BRRODFMCF20M
Rod Ends Female Series - Metric BRRODFMCF20M
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.

Two-Piece | Commerical

ROD ENDS FEMALE SERIES - METRIC

  • Body - Low-Carbon Steel, Zinc Plated, Chromate Treated
  • Ball - 52100 Steel HRC 56 min., Hard Chrome Plated
  • Metal-to-Metal
  • Optional Lubricator
    NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Rod End Bearings
Product Number BRRODFMCF20M
Product Name Rod Ends Female Series - Metric
Features Lubrication Port (optional feature)
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Length Through Bore 0.9843 inch (25 mm)
Housing Diameter 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod End - SA..E(S),SA..ES 2RS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.2362 to 3.15 inch (6 to 80 mm)
Length Through Bore 0.2362 to 2.17 inch (6 to 55 mm)
View Details
Rod Ends - 35732 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/4-10
View Details
Rod eye - SGS-10-32 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Inch
Configuration Metal Ball with Metal Liner
View Details