Quality Bearings & Components Rod Ends Male Series - Inch BRREXM-ALRSML6

Description
Three-Piece | Aluminum Series| Extra Strength ROD ENDS MALE SERIES - INCH Body - Aluminum 7075-T6, Hard Anodized Red Ball - 52100 Steel Rc 56 min. Hard, Hard Chrome Plated Race - Steel Alloy, Heat-Treated, Zinc Plated, Chromate Treated Heavy-Duty Shank Optional Lubricator Optional Self-Lubricating Liner NOTE: 1. Grease fitting available. 2. Self-lubricating liner available.
Description
Three-Piece | Aluminum Series| Extra Strength ROD ENDS MALE SERIES - INCH Body - Aluminum 7075-T6, Hard Anodized Red Ball - 52100 Steel Rc 56 min. Hard, Hard Chrome Plated Race - Steel Alloy, Heat-Treated, Zinc Plated, Chromate Treated Heavy-Duty Shank Optional Lubricator Optional Self-Lubricating Liner NOTE: 1. Grease fitting available. 2. Self-lubricating liner available.

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Inch - BRREXM-ALRSML6 - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Inch
BRREXM-ALRSML6
Rod Ends Male Series - Inch BRREXM-ALRSML6
Three-Piece | Aluminum Series| Extra Strength ROD ENDS MALE SERIES - INCH Body - Aluminum 7075-T6, Hard Anodized Red Ball - 52100 Steel Rc 56 min. Hard, Hard Chrome Plated Race - Steel Alloy, Heat-Treated, Zinc Plated, Chromate Treated Heavy-Duty Shank Optional Lubricator Optional Self-Lubricating Liner NOTE: 1. Grease fitting available. 2. Self-lubricating liner available.

Three-Piece | Aluminum Series| Extra Strength

ROD ENDS MALE SERIES - INCH

  • Body - Aluminum 7075-T6, Hard Anodized Red
  • Ball - 52100 Steel Rc 56 min. Hard, Hard Chrome Plated
  • Race - Steel Alloy, Heat-Treated, Zinc Plated, Chromate Treated
  • Heavy-Duty Shank
  • Optional Lubricator
  • Optional Self-Lubricating Liner
    NOTE: 1. Grease fitting available. 2. Self-lubricating liner available.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Rod End Bearings
Product Number BRREXM-ALRSML6
Product Name Rod Ends Male Series - Inch
Features Self-lubricating (optional feature); Lubrication Port (optional feature)
Design Units Inch
Bore Diameter 0.3750 inch (9.52 mm)
Length Through Bore 0.5000 inch (12.7 mm)
Housing Diameter 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35320 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details
Rod eye - SGS-M16 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
0.75
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Housing Diameter 1.75 inch (44.45 mm)
View Details