Quality Bearings & Components Rod Ends Female Series - Inch BRFHFX-070G

Description
Four-Piece | Precision | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Insert - Copper Alloy Metal-to-Metal Magnetic Particle Inspected Grease Lubricator NOTE: Also available without grease lubricator.
Description
Four-Piece | Precision | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Insert - Copper Alloy Metal-to-Metal Magnetic Particle Inspected Grease Lubricator NOTE: Also available without grease lubricator.

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Female Series  -  Inch - BRFHFX-070G - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Female Series - Inch
BRFHFX-070G
Rod Ends Female Series - Inch BRFHFX-070G
Four-Piece | Precision | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Insert - Copper Alloy Metal-to-Metal Magnetic Particle Inspected Grease Lubricator NOTE: Also available without grease lubricator.

Four-Piece | Precision | Extra Capacity
ROD ENDS FEMALE SERIES - INCH

  • Body - 4130 or 4340 Alloy Steel Heat-Treated,
    Coated for Corrosion Resistance
  • Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated
  • Insert - Copper Alloy
  • Metal-to-Metal
  • Magnetic Particle Inspected
  • Grease Lubricator
    NOTE: Also available without grease lubricator.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Rod End Bearings
Product Number BRFHFX-070G
Product Name Rod Ends Female Series - Inch
Features Lubrication Port (optional feature); Corrosion Resistant
Design Units Inch
Bore Diameter 0.4375 inch (11.11 mm)
Length Through Bore 0.5620 inch (14.27 mm)
Housing Diameter 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35731 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/4-10
View Details
Rod eye - SGS-M20X1,5 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Male Plastic Rod End Bearing, 18mm Bore, M18 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1823L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 1.81 inch (46 mm)
View Details