Quality Bearings & Components Precision Spherical Bearings - Inch BPSLHS-160

Description
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal
Description
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal

Suppliers

Company
Product
Description
Supplier Links
Precision Spherical Bearings  -  Inch - BPSLHS-160 - Quality Bearings & Components
Hicksville, NY, USA
Precision Spherical Bearings - Inch
BPSLHS-160
Precision Spherical Bearings - Inch BPSLHS-160
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal

Two-Piece | Stainless Steel
PRECISION SPHERICAL BEARINGS – INCH

  • Outer Race - 300 Series Stainless Steel
  • Ball - 440C Stainless Steel Heat-Treated
  • Metal-to-Metal
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Spherical Plain Bearings
Product Number BPSLHS-160
Product Name Precision Spherical Bearings - Inch
Design Units Inch
Bore Diameter 1 inch (25.4 mm)
Length Through Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 529022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.2362 inch (6 mm)
Housing Diameter 0.3937 inch (10 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ25ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1 inch (25.4 mm)
Length Through Bore 0.8750 inch (22.22 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 17UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.18 inch (30 mm)
View Details