Quality Bearings & Components Precision Spherical Bearings - Inch BPSLHS-120

Description
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal
Description
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal

Suppliers

Company
Product
Description
Supplier Links
Precision Spherical Bearings  -  Inch - BPSLHS-120 - Quality Bearings & Components
Hicksville, NY, USA
Precision Spherical Bearings - Inch
BPSLHS-120
Precision Spherical Bearings - Inch BPSLHS-120
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal

Two-Piece | Stainless Steel
PRECISION SPHERICAL BEARINGS – INCH

  • Outer Race - 300 Series Stainless Steel
  • Ball - 440C Stainless Steel Heat-Treated
  • Metal-to-Metal
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Spherical Plain Bearings
Product Number BPSLHS-120
Product Name Precision Spherical Bearings - Inch
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.4724 inch (12 mm)
Housing Diameter 0.7087 inch (18 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 35 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.17 inch (55 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ31ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.25 inch (31.75 mm)
Length Through Bore 1.09 inch (27.76 mm)
View Details