Quality Bearings & Components Precision Spherical Bearings - Inch BPSLHS-090

Description
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal
Description
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal

Suppliers

Company
Product
Description
Supplier Links
Precision Spherical Bearings  -  Inch - BPSLHS-090 - Quality Bearings & Components
Hicksville, NY, USA
Precision Spherical Bearings - Inch
BPSLHS-090
Precision Spherical Bearings - Inch BPSLHS-090
Two-Piece | Stainless Steel PRECISION SPHERICAL BEARINGS – INCH Outer Race - 300 Series Stainless Steel Ball - 440C Stainless Steel Heat-Treated Metal-to-Metal

Two-Piece | Stainless Steel
PRECISION SPHERICAL BEARINGS – INCH

  • Outer Race - 300 Series Stainless Steel
  • Ball - 440C Stainless Steel Heat-Treated
  • Metal-to-Metal
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Spherical Plain Bearings
Product Number BPSLHS-090
Product Name Precision Spherical Bearings - Inch
Design Units Inch
Bore Diameter 0.5625 inch (14.29 mm)
Length Through Bore 0.5620 inch (14.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 518247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.02 inch (26 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 80UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.72 inch (120 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ63ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.5 inch (63.5 mm)
Length Through Bore 2.19 inch (55.55 mm)
View Details