Quality Bearings & Components Precision Spherical Bearings - Inch BPFWSS-9T

Description
Four-Piece | Wide Series PRECISION SPHERICAL BEARINGS - INCH Race - 17-4 PH Stainless Steel Heat-Treated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Stainless Steel Self-Lubricating PTFE Liner NOTE: Diameter B and D are concentric within .005 T.I.R.
Description
Four-Piece | Wide Series PRECISION SPHERICAL BEARINGS - INCH Race - 17-4 PH Stainless Steel Heat-Treated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Stainless Steel Self-Lubricating PTFE Liner NOTE: Diameter B and D are concentric within .005 T.I.R.

Suppliers

Company
Product
Description
Supplier Links
Precision Spherical Bearings  -  Inch - BPFWSS-9T - Quality Bearings & Components
Hicksville, NY, USA
Precision Spherical Bearings - Inch
BPFWSS-9T
Precision Spherical Bearings - Inch BPFWSS-9T
Four-Piece | Wide Series PRECISION SPHERICAL BEARINGS - INCH Race - 17-4 PH Stainless Steel Heat-Treated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Stainless Steel Self-Lubricating PTFE Liner NOTE: Diameter B and D are concentric within .005 T.I.R.

Four-Piece | Wide Series
PRECISION SPHERICAL BEARINGS - INCH

  • Race - 17-4 PH Stainless Steel Heat-Treated
  • Ball - 440C Stainless Steel Heat-Treated
  • Liner - PTFE Fabric
  • Stainless Steel
  • Self-Lubricating PTFE Liner
    NOTE: Diameter B and D are concentric within .005 T.I.R.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Spherical Plain Bearings
Product Number BPFWSS-9T
Product Name Precision Spherical Bearings - Inch
Features Self-lubricating
Design Units Inch
Bore Diameter 0.5625 inch (14.29 mm)
Length Through Bore 0.6870 inch (17.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 518155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1 inch (25.4 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SB12 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ15ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.5470 inch (13.89 mm)
View Details