Quality Bearings & Components Precision Spherical Bearings - Inch BPFWSS-4T

Description
Four-Piece | Wide Series PRECISION SPHERICAL BEARINGS - INCH Race - 17-4 PH Stainless Steel Heat-Treated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Stainless Steel Self-Lubricating PTFE Liner NOTE: Diameter B and D are concentric within .005 T.I.R.
Description
Four-Piece | Wide Series PRECISION SPHERICAL BEARINGS - INCH Race - 17-4 PH Stainless Steel Heat-Treated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Stainless Steel Self-Lubricating PTFE Liner NOTE: Diameter B and D are concentric within .005 T.I.R.

Suppliers

Company
Product
Description
Supplier Links
Precision Spherical Bearings  -  Inch - BPFWSS-4T - Quality Bearings & Components
Hicksville, NY, USA
Precision Spherical Bearings - Inch
BPFWSS-4T
Precision Spherical Bearings - Inch BPFWSS-4T
Four-Piece | Wide Series PRECISION SPHERICAL BEARINGS - INCH Race - 17-4 PH Stainless Steel Heat-Treated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Stainless Steel Self-Lubricating PTFE Liner NOTE: Diameter B and D are concentric within .005 T.I.R.

Four-Piece | Wide Series
PRECISION SPHERICAL BEARINGS - INCH

  • Race - 17-4 PH Stainless Steel Heat-Treated
  • Ball - 440C Stainless Steel Heat-Treated
  • Liner - PTFE Fabric
  • Stainless Steel
  • Self-Lubricating PTFE Liner
    NOTE: Diameter B and D are concentric within .005 T.I.R.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Spherical Plain Bearings
Product Number BPFWSS-4T
Product Name Precision Spherical Bearings - Inch
Features Self-lubricating
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Length Through Bore 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 0.5906 inch (15 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 120UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 7.09 inch (180 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ34ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.38 inch (34.92 mm)
Length Through Bore 1.19 inch (30.15 mm)
View Details