Quality Bearings & Components Precision Spherical Bearings - Inch BPFLSX-100

Description
Four-Piece | Brass Insert PRECISION SPHERICAL BEARINGS – INCH Outer Race - Carbon Steel, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Insert - Brass Metal-to-Metal *H tolerance across inserts is ±.015
Description
Four-Piece | Brass Insert PRECISION SPHERICAL BEARINGS – INCH Outer Race - Carbon Steel, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Insert - Brass Metal-to-Metal *H tolerance across inserts is ±.015

Suppliers

Company
Product
Description
Supplier Links
Precision Spherical Bearings  -  Inch - BPFLSX-100 - Quality Bearings & Components
Hicksville, NY, USA
Precision Spherical Bearings - Inch
BPFLSX-100
Precision Spherical Bearings - Inch BPFLSX-100
Four-Piece | Brass Insert PRECISION SPHERICAL BEARINGS – INCH Outer Race - Carbon Steel, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Insert - Brass Metal-to-Metal *H tolerance across inserts is ±.015

Four-Piece | Brass Insert
PRECISION SPHERICAL BEARINGS – INCH

  • Outer Race - Carbon Steel, Coated for Corrosion Resistance
  • Ball - 52100 Alloy Steel Heat-Treated
  • Insert - Brass
  • Metal-to-Metal
    *H tolerance across inserts is ±.015
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Spherical Plain Bearings
Product Number BPFLSX-100
Product Name Precision Spherical Bearings - Inch
Features Corrosion Resistant
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Spherical Bearing - SA1 45 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.68 inch (68 mm)
View Details
Plain Bearings - 529005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.1181 inch (3 mm)
Housing Diameter 0.2362 inch (6 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details