Quality Bearings & Components Precision Spherical Bearings - Inch BPFLSS-020

Description
Four-Piece | Copper Alloy Insert PRECISION SPHERICAL BEARINGS – INCH Outer Race - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Chrome Plated Insert - Copper Alloy Metal-to-Metal *H tolerance across inserts is ±.015
Description
Four-Piece | Copper Alloy Insert PRECISION SPHERICAL BEARINGS – INCH Outer Race - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Chrome Plated Insert - Copper Alloy Metal-to-Metal *H tolerance across inserts is ±.015

Suppliers

Company
Product
Description
Supplier Links
Precision Spherical Bearings  -  Inch - BPFLSS-020 - Quality Bearings & Components
Hicksville, NY, USA
Precision Spherical Bearings - Inch
BPFLSS-020
Precision Spherical Bearings - Inch BPFLSS-020
Four-Piece | Copper Alloy Insert PRECISION SPHERICAL BEARINGS – INCH Outer Race - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Chrome Plated Insert - Copper Alloy Metal-to-Metal *H tolerance across inserts is ±.015

Four-Piece | Copper Alloy Insert
PRECISION SPHERICAL BEARINGS – INCH

  • Outer Race - 4130 or 4340 Alloy Steel Heat-Treated,
    Coated for Corrosion Resistance
  • Ball - 52100 Alloy Steel Heat-Treated Chrome Plated
  • Insert - Copper Alloy
  • Metal-to-Metal
    *H tolerance across inserts is ±.015
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Spherical Plain Bearings
Product Number BPFLSS-020
Product Name Precision Spherical Bearings - Inch
Features Corrosion Resistant
Design Units Inch
Bore Diameter 0.1650 inch (4.19 mm)
Length Through Bore 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Spherical Bearing - SA1 20UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details
Plain Bearings - 529060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.1 inch (28 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ12ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.5000 inch (12.7 mm)
Length Through Bore 0.4370 inch (11.1 mm)
View Details