Two-Piece
PRECISION SPHERICAL BEARINGS – INCH
| Quality Bearings & Components | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | BPFLHA-060 |
| Product Name | Precision Spherical Bearings - Inch |
| Features | Corrosion Resistant |
| Design Units | Inch |
| Bore Diameter | 0.3750 inch (9.52 mm) |
| Length Through Bore | 0.4060 inch (10.31 mm) |