Quality Bearings & Components Precision Spherical Bearings - Inch BPFFKS-040

Description
Two-Piece | Heavy-Duty PRECISION SPHERICAL BEARINGS – INCH Outer Race - Alloy Steel Heat-Treaded Oil-Coated Ball - 52100 Steel Heat-Treated Chrome Plated Metal-to-Metal Alloy Steel Optional Self-Lubricating Liner NOTES: 1. Spherical Bearings available with self-lubricating liner. 2. Bearings with liners have no lubrication hole or grooves in race.
Description
Two-Piece | Heavy-Duty PRECISION SPHERICAL BEARINGS – INCH Outer Race - Alloy Steel Heat-Treaded Oil-Coated Ball - 52100 Steel Heat-Treated Chrome Plated Metal-to-Metal Alloy Steel Optional Self-Lubricating Liner NOTES: 1. Spherical Bearings available with self-lubricating liner. 2. Bearings with liners have no lubrication hole or grooves in race.

Suppliers

Company
Product
Description
Supplier Links
Precision Spherical Bearings  -  Inch - BPFFKS-040 - Quality Bearings & Components
Hicksville, NY, USA
Precision Spherical Bearings - Inch
BPFFKS-040
Precision Spherical Bearings - Inch BPFFKS-040
Two-Piece | Heavy-Duty PRECISION SPHERICAL BEARINGS – INCH Outer Race - Alloy Steel Heat-Treaded Oil-Coated Ball - 52100 Steel Heat-Treated Chrome Plated Metal-to-Metal Alloy Steel Optional Self-Lubricating Liner NOTES: 1. Spherical Bearings available with self-lubricating liner. 2. Bearings with liners have no lubrication hole or grooves in race.

Two-Piece | Heavy-Duty
PRECISION SPHERICAL BEARINGS – INCH

  • Outer Race - Alloy Steel Heat-Treaded Oil-Coated
  • Ball - 52100 Steel Heat-Treated Chrome Plated
  • Metal-to-Metal
  • Alloy Steel
  • Optional Self-Lubricating Liner
    NOTES:
    1. Spherical Bearings available with self-lubricating liner.
    2. Bearings with liners have no lubrication hole or grooves in race.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Spherical Plain Bearings
Product Number BPFFKS-040
Product Name Precision Spherical Bearings - Inch
Features Self-lubricating (optional feature)
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Length Through Bore 0.3430 inch (8.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 518180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1.5 inch (38.1 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 60 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 3.54 inch (90 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ38ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.5 inch (38.1 mm)
Length Through Bore 1.31 inch (33.32 mm)
View Details