Quality Bearings & Components Needle Roller Bearings-Open End - Inch BNDSCE-68

Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios
Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings-Open End  -  Inch - BNDSCE-68 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearings-Open End - Inch
BNDSCE-68
Needle Roller Bearings-Open End - Inch BNDSCE-68
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – INCH

• 52100 Hardened Chrome Steel Needle Bearing

• Low Carbon Steel Bearing Cage

• Cage Guided

• Case-Hardened Steel Roller Cup

• Drawn Cup

Features:

•Extremely high speed

• High load capacity

•Low profile, lightweight caged

• Caged needle bearings offer up to
3X the speed of uncaged designs

• Extremely low rolling friction

• High lubrication capacity

•Low sensitivity to misalignment

• Needles have high length to
diameter ratios

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BNDSCE-68
Product Name Needle Roller Bearings-Open End - Inch
Type Needle Roller Without Inner Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RAU14008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details