Quality Bearings & Components Needle Roller Bearings-Open End - Inch BNDSCE-55

Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios
Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings-Open End  -  Inch - BNDSCE-55 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearings-Open End - Inch
BNDSCE-55
Needle Roller Bearings-Open End - Inch BNDSCE-55
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – INCH

• 52100 Hardened Chrome Steel Needle Bearing

• Low Carbon Steel Bearing Cage

• Cage Guided

• Case-Hardened Steel Roller Cup

• Drawn Cup

Features:

•Extremely high speed

• High load capacity

•Low profile, lightweight caged

• Caged needle bearings offer up to
3X the speed of uncaged designs

• Extremely low rolling friction

• High lubrication capacity

•Low sensitivity to misalignment

• Needles have high length to
diameter ratios

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BNDSCE-55
Product Name Needle Roller Bearings-Open End - Inch
Type Needle Roller Without Inner Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Rotation - Cross Roller Ring - RA20013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Roller Bearings - 2482948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details