Quality Bearings & Components Needle Roller Bearings-Open End - Inch BNDSCE-34TN

Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios
Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings-Open End  -  Inch - BNDSCE-34TN - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearings-Open End - Inch
BNDSCE-34TN
Needle Roller Bearings-Open End - Inch BNDSCE-34TN
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – INCH

• 52100 Hardened Chrome Steel Needle Bearing

• Low Carbon Steel Bearing Cage

• Cage Guided

• Case-Hardened Steel Roller Cup

• Drawn Cup

Features:

•Extremely high speed

• High load capacity

•Low profile, lightweight caged

• Caged needle bearings offer up to
3X the speed of uncaged designs

• Extremely low rolling friction

• High lubrication capacity

•Low sensitivity to misalignment

• Needles have high length to
diameter ratios

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BNDSCE-34TN
Product Name Needle Roller Bearings-Open End - Inch
Type Needle Roller Without Inner Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
Rotation - Cross Roller Ring - RB2008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Roller Bearings - 2482828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 5.1181 inch (130.000 mm)
View Details
Aerospace Bearings, YAS(as,ms) - 24466-8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details