Quality Bearings & Components Needle Roller Bearings-Open End - Inch BNDSCE-2620

Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios
Request a Quote Datasheet
Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings-Open End  -  Inch - BNDSCE-2620 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearings-Open End - Inch
BNDSCE-2620
Needle Roller Bearings-Open End - Inch BNDSCE-2620
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – INCH

• 52100 Hardened Chrome Steel Needle Bearing

• Low Carbon Steel Bearing Cage

• Cage Guided

• Case-Hardened Steel Roller Cup

• Drawn Cup

Features:

•Extremely high speed

• High load capacity

•Low profile, lightweight caged

• Caged needle bearings offer up to
3X the speed of uncaged designs

• Extremely low rolling friction

• High lubrication capacity

•Low sensitivity to misalignment

• Needles have high length to
diameter ratios

Supplier's Site
1.6250 in. ID, 2.0000 in. OD Shell Type Open End Needle Roller Bearing - BNDSCE-2620 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.6250 in. ID, 2.0000 in. OD Shell Type Open End Needle Roller Bearing
BNDSCE-2620
1.6250 in. ID, 2.0000 in. OD Shell Type Open End Needle Roller Bearing BNDSCE-2620
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Bearings Needle Roller Bearings
Product Number BNDSCE-2620 BNDSCE-2620
Product Name Needle Roller Bearings-Open End - Inch 1.6250 in. ID, 2.0000 in. OD Shell Type Open End Needle Roller Bearing
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Inch
Bore 1.9995 to 2.0005 inch (50.787 to 50.813 mm)
Outside Diameter 2.0000 inch (50.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Rotation - Cross Roller Ring - RA10008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details