Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – INCH
• 52100 Hardened Chrome Steel Needle Bearing
• Low Carbon Steel Bearing Cage
• Cage Guided
• Case-Hardened Steel Roller Cup
• Drawn Cup
Features:
•Extremely high speed
• High load capacity
•Low profile, lightweight caged
• Caged needle bearings offer up to
3X the speed of uncaged designs
• Extremely low rolling friction
• High lubrication capacity
•Low sensitivity to misalignment
• Needles have high length to
diameter ratios
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Quality Bearings & Components | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Roller Bearings | Needle Roller Bearings |
| Product Number | BNDSCE-2110 | BNDSCE-2110 |
| Product Name | Needle Roller Bearings-Open End - Inch | 1.2500 in. ID, 1.5000 in. OD Shell Type Open End Needle Roller Bearing |
| Type | Needle Roller Without Inner Drawn Cup Caged Needle | |
| Design Units | Inch | |
| Bore | 1.6245 to 1.6255 inch (41.262 to 41.288 mm) | |
| Outside Diameter | 1.6250 inch (41.275 mm) |