Quality Bearings & Components Needle Roller Bearings-Open End - Metric BNDHKXM1616

Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – METRIC • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios
Request a Quote Datasheet
Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – METRIC • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings-Open End  -  Metric - BNDHKXM1616 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearings-Open End - Metric
BNDHKXM1616
Needle Roller Bearings-Open End - Metric BNDHKXM1616
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – METRIC • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – METRIC

• 52100 Hardened Chrome Steel Needle Bearing

• Low Carbon Steel Bearing Cage

• Cage Guided

• Case-Hardened Steel Roller Cup

• Drawn Cup

Features:

•Extremely high speed

• High load capacity

•Low profile, lightweight caged

• Caged needle bearings offer up to
3X the speed of uncaged designs

• Extremely low rolling friction

• High lubrication capacity

•Low sensitivity to misalignment

• Needles have high length to
diameter ratios

Supplier's Site
16mm ID, 22mm OD Shell Type Open End Needle Roller Bearing - BNDHKXM1616 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16mm ID, 22mm OD Shell Type Open End Needle Roller Bearing
BNDHKXM1616
16mm ID, 22mm OD Shell Type Open End Needle Roller Bearing BNDHKXM1616
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Bearings Needle Roller Bearings
Product Number BNDHKXM1616 BNDHKXM1616
Product Name Needle Roller Bearings-Open End - Metric 16mm ID, 22mm OD Shell Type Open End Needle Roller Bearing
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Metric Metric
Bore 0.6299 inch (16.000 mm) 0.6299 inch (16.000 mm)
Outside Diameter 0.8661 inch (22.000 mm) 0.8661 inch (22.000 mm)
Overall Width 0.6299 inch (16.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sperical Sintered Bearing, 12mm Bore, 24mm Outside Diameter, 16mm Wide, 25mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS122416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Rotation - Cross Roller Ring - RA13008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details