Quality Bearings & Components Needle Roller Bearings-Open End - Metric BNDHKXM0509

Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – METRIC • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios
Description
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – METRIC • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings-Open End  -  Metric - BNDHKXM0509 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearings-Open End - Metric
BNDHKXM0509
Needle Roller Bearings-Open End - Metric BNDHKXM0509
Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – METRIC • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight caged • Caged needle bearings offer up to 3X the speed of uncaged designs • Extremely low rolling friction • High lubrication capacity •Low sensitivity to misalignment • Needles have high length to diameter ratios

Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – METRIC

• 52100 Hardened Chrome Steel Needle Bearing

• Low Carbon Steel Bearing Cage

• Cage Guided

• Case-Hardened Steel Roller Cup

• Drawn Cup

Features:

•Extremely high speed

• High load capacity

•Low profile, lightweight caged

• Caged needle bearings offer up to
3X the speed of uncaged designs

• Extremely low rolling friction

• High lubrication capacity

•Low sensitivity to misalignment

• Needles have high length to
diameter ratios

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BNDHKXM0509
Product Name Needle Roller Bearings-Open End - Metric
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Metric
Bore 0.1969 inch (5.000 mm)
Outside Diameter 0.3543 inch (9.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, CHRS-XD(smith) - CHRS5-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Slewing Bearings - Cross Roller Slewing Bearing - XU050077 -  - FHD Bearings Co., Ltd.
Specs
Application Aerospace; Medical / Dental; Cranes and Excavators,Robotics,Solar Panels,Wind Turbines
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details