Quality Bearings & Components Needle Roller Bearing Pressbearings - Metric BDNRSSMSAS04

Description
Needle Roller Bearing PRESSBEARINGS – METRIC • Drawn Cup Needle Roller Bearing • Carbon Steel Housing, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings
Description
Needle Roller Bearing PRESSBEARINGS – METRIC • Drawn Cup Needle Roller Bearing • Carbon Steel Housing, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing Pressbearings  -  Metric - BDNRSSMSAS04 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearing Pressbearings - Metric
BDNRSSMSAS04
Needle Roller Bearing Pressbearings - Metric BDNRSSMSAS04
Needle Roller Bearing PRESSBEARINGS – METRIC • Drawn Cup Needle Roller Bearing • Carbon Steel Housing, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Needle Roller Bearing
PRESSBEARINGS – METRIC

• Drawn Cup Needle Roller Bearing
• Carbon Steel Housing, Black Oxide Finish
Features:
• Simple quick press-fit installation

• Self-aligning to ±5°

• High-speed, high-load

• No precision holes required

• Major assembly and production savings

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BDNRSSMSAS04
Product Name Needle Roller Bearing Pressbearings - Metric
Operating Temperature -22 to 248 F (-30 to 120 C)
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Metric
Bore 0.1572 to 0.1575 inch (3.992 to 4.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Rotation - Cross Roller Ring - RAU5008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
6mm ID, 16mm OD Polymer Spherical Bearing - S99GSBM061609 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details