Quality Bearings & Components Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS500

Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings
Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing Pressbearings  -  Inch - BDNRSS-SAS500 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearing Pressbearings - Inch
BDNRSS-SAS500
Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS500
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Needle Roller Bearing
PRESSBEARINGS – INCH

• Drawn Cup Needle Roller Bearing
• Carbon Steel Retainer, Black Oxide Finish

Features:
• Simple quick press-fit installation

• Self-aligning to ±5°

• High-speed, high-load

• No precision holes required

• Major assembly and production savings

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BDNRSS-SAS500
Product Name Needle Roller Bearing Pressbearings - Inch
Operating Temperature -22 to 248 F (-30 to 120 C)
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Inch
Bore 0.4995 to 0.5000 inch (12.687 to 12.700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2500 inch (107.950 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
Rotation - Cross Roller Ring - RAU1505C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.5906 inch (15.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details