Quality Bearings & Components Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS312

Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings
Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing Pressbearings  -  Inch - BDNRSS-SAS312 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearing Pressbearings - Inch
BDNRSS-SAS312
Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS312
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Needle Roller Bearing
PRESSBEARINGS – INCH

• Drawn Cup Needle Roller Bearing
• Carbon Steel Retainer, Black Oxide Finish

Features:
• Simple quick press-fit installation

• Self-aligning to ±5°

• High-speed, high-load

• No precision holes required

• Major assembly and production savings

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BDNRSS-SAS312
Product Name Needle Roller Bearing Pressbearings - Inch
Operating Temperature -22 to 248 F (-30 to 120 C)
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Inch
Bore 0.3120 to 0.3125 inch (7.925 to 7.937 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RAU10008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details