Quality Bearings & Components Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS250

Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings
Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing Pressbearings  -  Inch - BDNRSS-SAS250 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearing Pressbearings - Inch
BDNRSS-SAS250
Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS250
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Needle Roller Bearing
PRESSBEARINGS – INCH

• Drawn Cup Needle Roller Bearing
• Carbon Steel Retainer, Black Oxide Finish

Features:
• Simple quick press-fit installation

• Self-aligning to ±5°

• High-speed, high-load

• No precision holes required

• Major assembly and production savings

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BDNRSS-SAS250
Product Name Needle Roller Bearing Pressbearings - Inch
Operating Temperature -22 to 248 F (-30 to 120 C)
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Inch
Bore 0.2495 to 0.2500 inch (6.337 to 6.350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details
Rotation - Cross Roller Ring - RBU10016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details