Quality Bearings & Components Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS187

Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings
Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing Pressbearings  -  Inch - BDNRSS-SAS187 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearing Pressbearings - Inch
BDNRSS-SAS187
Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS187
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Needle Roller Bearing
PRESSBEARINGS – INCH

• Drawn Cup Needle Roller Bearing
• Carbon Steel Retainer, Black Oxide Finish

Features:
• Simple quick press-fit installation

• Self-aligning to ±5°

• High-speed, high-load

• No precision holes required

• Major assembly and production savings

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BDNRSS-SAS187
Product Name Needle Roller Bearing Pressbearings - Inch
Operating Temperature -22 to 248 F (-30 to 120 C)
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Inch
Bore 0.1872 to 0.1875 inch (4.755 to 4.762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RBU19025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
Roller Bearings - 1469279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
View Details