Quality Bearings & Components Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS125

Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings
Description
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing Pressbearings  -  Inch - BDNRSS-SAS125 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearing Pressbearings - Inch
BDNRSS-SAS125
Needle Roller Bearing Pressbearings - Inch BDNRSS-SAS125
Needle Roller Bearing PRESSBEARINGS – INCH • Drawn Cup Needle Roller Bearing • Carbon Steel Retainer, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Needle Roller Bearing
PRESSBEARINGS – INCH

• Drawn Cup Needle Roller Bearing
• Carbon Steel Retainer, Black Oxide Finish

Features:
• Simple quick press-fit installation

• Self-aligning to ±5°

• High-speed, high-load

• No precision holes required

• Major assembly and production savings

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BDNRSS-SAS125
Product Name Needle Roller Bearing Pressbearings - Inch
Operating Temperature -22 to 248 F (-30 to 120 C)
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Inch
Bore 0.1247 to 0.1250 inch (3.167 to 3.175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-06 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details