Needle Roller Clutch
PRESSBEARINGS – METRIC
Features:
• Self-clinching
• Nonaligning
• Knurling ensures secure self-clinching
• Simple quick installation
• Major assembly and production savings
• Mounting blocks not necessary
• Drawn Cup Needle Roller Clutch
• Carbon Steel Housing, Black Oxide Finish
NOTE:
1. The direction of rotation is when viewed from the serrated end of the bearing.
3. Hardenned steel shaft required.
| Quality Bearings & Components | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | BDCRSSMNAK08CW |
| Product Name | Needle Roller Clutch Pressbearings - Metric |
| Application | Industrial |
| Torque | 2.3 Ft-lbs (3.1 N-m) |
| Rotary Speed | 12000 rpm |