Needle Roller Clutch
PRESSBEARINGS – INCH
• Drawn Cup Needle Roller Bearing
• Carbon Steel Housing, Black Oxide Finish
Features:
• Self-clinching
• Nonaligning
• Knurling ensures secure self-clinching
• Simple quick installation
• Major assembly and production savings
• Mounting blocks not necessary
| Quality Bearings & Components | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | BDCRSS-NAK375 |
| Product Name | Needle Roller Clutch Pressbearings - Inch |
| Operating Temperature | -22 to 248 F (-30 to 120 C) |
| Type | Needle Roller Without Inner Drawn Cup Caged Needle |
| Design Units | Inch |
| Bore | 0.3745 to 0.3750 inch (9.512 to 9.525 mm) |