Quality Bearings & Components Pressbearings - Metric BDBRSSMS08

Description
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish
Description
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Metric - BDBRSSMS08 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Metric
BDBRSSMS08
Pressbearings - Metric BDBRSSMS08
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish

Sintered Bronze
PRESSBEARINGS – METRIC

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

• Oil-Impregnated Sintered Bronze Bearing SAE 840

• Carbon Steel Retainer, Black Oxide Finish

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDBRSSMS08
Product Name Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.3157 to 0.3165 inch (8.02 to 8.04 mm)
Length 0.425 inch (10.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-1000-12 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7660 inch (19.46 mm)
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details
Plain Bushes - 528162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details