Quality Bearings & Components Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric BDBRSSMFSPU12

Description
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5° Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary
Description
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5° Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching, Nonaligning PTFE Bronze Pressbearings  -  Metric - BDBRSSMFSPU12 - Quality Bearings & Components
Hicksville, NY, USA
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric
BDBRSSMFSPU12
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric BDBRSSMFSPU12
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5° Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary

Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - METRIC

  • PTFE-Impregnated Porous Bronze Bearing
  • Carbon Steel, Black Oxide Finish Retainer Features:
  • Self-aligning to ±5°
  • Self-lubricating
  • Extreme temperature range
  • Ideal for all types of rotating, oscillating and sliding motions
  • Knurling ensures secure self-clinching
  • Simple, quick installation
  • Major assembly and production savings
  • Mounting blocks not necessary
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDBRSSMFSPU12
Product Name Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
Length 0.626 inch (15.90 mm)
Flange Diameter 0.87 inch (22.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-7/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.4375 inch (36.51 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details