Quality Bearings & Components Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric BDBRSSMFSPN10

Description
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary
Description
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching, Nonaligning PTFE Bronze Pressbearings  -  Metric - BDBRSSMFSPN10 - Quality Bearings & Components
Hicksville, NY, USA
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric
BDBRSSMFSPN10
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric BDBRSSMFSPN10
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary

Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC

  • PTFE-Impregnated Porous Bronze Bearing
  • Carbon Steel, Black Oxide Finish Retainer Features:
  • Nonaligning
  • Self-lubricating
  • Extreme temperature range
  • Ideal for all types of rotating, oscillating and sliding motions
  • Knurling ensures secure self-clinching
  • Simple, quick installation
  • Major assembly and production savings
  • Mounting blocks not necessary
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDBRSSMFSPN10
Product Name Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
Length 0.508 inch (12.90 mm)
Flange Diameter 0.67 inch (17.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
Snap Bushings - SB-2000-26 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6400 inch (41.66 mm)
View Details