Quality Bearings & Components Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric BDBRSSMFSPN08

Description
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary
Description
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching, Nonaligning PTFE Bronze Pressbearings  -  Metric - BDBRSSMFSPN08 - Quality Bearings & Components
Hicksville, NY, USA
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric
BDBRSSMFSPN08
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric BDBRSSMFSPN08
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary

Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC

  • PTFE-Impregnated Porous Bronze Bearing
  • Carbon Steel, Black Oxide Finish Retainer Features:
  • Nonaligning
  • Self-lubricating
  • Extreme temperature range
  • Ideal for all types of rotating, oscillating and sliding motions
  • Knurling ensures secure self-clinching
  • Simple, quick installation
  • Major assembly and production savings
  • Mounting blocks not necessary
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDBRSSMFSPN08
Product Name Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
Length 0.421 inch (10.70 mm)
Flange Diameter 0.67 inch (17.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.815
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8150 inch (20.70 mm)
View Details
Plain Bushes - 528329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.0630 inch (27.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-1500-21 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3120 inch (33.32 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details