Quality Bearings & Components Pressbearings - Inch BDBRSS-S375

Description
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish
Description
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Inch - BDBRSS-S375 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Inch
BDBRSS-S375
Pressbearings - Inch BDBRSS-S375
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish

Sintered Bronze
PRESSBEARINGS – INCH

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

• Oil-Impregnated Sintered Bronze Bearing

• Carbon Steel Retainer, Black Oxide Finish

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDBRSS-S375
Product Name Pressbearings - Inch
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3758 to 0.3765 inch (9.55 to 9.56 mm)
Length 0.430 inch (10.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3750 inch (34.92 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details