Quality Bearings & Components Pressbearings - Inch BDBRSS-S250

Description
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish
Description
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Inch - BDBRSS-S250 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Inch
BDBRSS-S250
Pressbearings - Inch BDBRSS-S250
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish

Sintered Bronze
PRESSBEARINGS – INCH

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

• Oil-Impregnated Sintered Bronze Bearing

• Carbon Steel Retainer, Black Oxide Finish

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDBRSS-S250
Product Name Pressbearings - Inch
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2508 to 0.2513 inch (6.37 to 6.38 mm)
Length 0.380 inch (9.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-1500-20 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
0.377
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3770 inch (9.58 mm)
View Details
Plain Bushes - 528841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.1811 inch (30.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details