Quality Bearings & Components Pressbearings - Inch BDBRSS-S125

Description
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish
Description
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Inch - BDBRSS-S125 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Inch
BDBRSS-S125
Pressbearings - Inch BDBRSS-S125
Sintered Bronze PRESSBEARINGS – INCH Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing • Carbon Steel Retainer, Black Oxide Finish

Sintered Bronze
PRESSBEARINGS – INCH

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

• Oil-Impregnated Sintered Bronze Bearing

• Carbon Steel Retainer, Black Oxide Finish

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDBRSS-S125
Product Name Pressbearings - Inch
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1255 to 0.1260 inch (3.19 to 3.20 mm)
Length 0.270 inch (6.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-3 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.0000 inch (76.20 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0608DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Guide Roller Bushings Eccentric - BX-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details