Quality Bearings & Components Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch BDBRSS - FSPU500

Description
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5° Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary
Description
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5° Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching, Nonaligning PTFE Bronze Pressbearings  -  Inch - BDBRSS - FSPU500 - Quality Bearings & Components
Hicksville, NY, USA
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch
BDBRSS - FSPU500
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch BDBRSS - FSPU500
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5° Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures secure self-clinching Simple, quick installation Major assembly and production savings Mounting blocks not necessary

Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH

  • PTFE-Impregnated Porous Bronze Bearing
  • Carbon Steel, Black Oxide Finish Retainer Features:
  • Self-aligning to ±5°
  • Self-lubricating
  • Extreme temperature range
  • Ideal for all types of rotating, oscillating and sliding motions
  • Knurling ensures secure self-clinching
  • Simple, quick installation
  • Major assembly and production savings
  • Mounting blocks not necessary
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDBRSS - FSPU500
Product Name Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch
Bushing Type Flanged
Design Units Inch
Bearing ID 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
Length 0.770 inch (19.56 mm)
Flange Diameter 1.10 inch (27.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details
0.252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2520 inch (6.40 mm)
View Details
Taper Lock Bushes - 1465471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 2.7559 inch (70.00 mm)
Bearing OD 4.2520 inch (108.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details