Quality Bearings & Components Pressbearings - Inch BDARSS-S312

Description
Delrin PRESSBEARINGS – INCH • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
Description
Delrin PRESSBEARINGS – INCH • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Inch - BDARSS-S312 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Inch
BDARSS-S312
Pressbearings - Inch BDARSS-S312
Delrin PRESSBEARINGS – INCH • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Delrin
PRESSBEARINGS – INCH

• Oil-Impregnated Sintered Bronze Bearing SAE 840
• Carbon Steel Retainer, Black Oxide Finish
• FDA Approved Material

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDARSS-S312
Product Name Pressbearings - Inch
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3135 to 0.3155 inch (7.96 to 8.01 mm)
Length 0.430 inch (10.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-1500-20 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details
Plain Bushes - 528159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details