Quality Bearings & Components Roller Clutches - Unidirectional Drive – Metric BCDHFZM1416

Description
Shell-Type ROLLER CLUTCHES-UNIDIRECTIO NAL DRIVE – METRIC Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +10°C to +70°C (+50°F to +160°F) • Minimum backlash • Case Hardened Steel Roller Cup • 52100 Hardened Chrome Steel Needle Bearing
Description
Shell-Type ROLLER CLUTCHES-UNIDIRECTIO NAL DRIVE – METRIC Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +10°C to +70°C (+50°F to +160°F) • Minimum backlash • Case Hardened Steel Roller Cup • 52100 Hardened Chrome Steel Needle Bearing

Suppliers

Company
Product
Description
Supplier Links
Roller Clutches - Unidirectional Drive – Metric - BCDHFZM1416 - Quality Bearings & Components
Hicksville, NY, USA
Roller Clutches - Unidirectional Drive – Metric
BCDHFZM1416
Roller Clutches - Unidirectional Drive – Metric BCDHFZM1416
Shell-Type ROLLER CLUTCHES-UNIDIRECTIO NAL DRIVE – METRIC Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +10°C to +70°C (+50°F to +160°F) • Minimum backlash • Case Hardened Steel Roller Cup • 52100 Hardened Chrome Steel Needle Bearing

Shell-Type
ROLLER CLUTCHES-UNIDIRECTIONAL DRIVE – METRIC

Features:
• Ideal for indexing, backstopping or overrunning operations

• Free rolling one way, drives in opposite direction

• Lightweight, low profile

• High indexing frequency, up to 4 CPS

• Temperature range, grease +10°C to +70°C (+50°F to +160°F)

• Minimum backlash

• Case Hardened Steel Roller Cup

• 52100 Hardened Chrome Steel Needle Bearing

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Mechanical Clutches
Product Number BCDHFZM1416
Product Name Roller Clutches - Unidirectional Drive – Metric
Application Industrial
Torque 12.8 Ft-lbs (17.3 N-m)
Rotary Speed 9500 rpm
Mounting Through
Unlock Full Specs
to access all available technical data

Similar Products

Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
BDS Free Standing Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3500 rpm
Engagement Plate / Disc
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details