Quality Bearings & Components Roller Clutches - Unidirectional Drive – Inch BCDFLZ–101416

Description
Shell-Type ROLLER CLUTCHES-UNIDIRECTIO NAL DRIVE – INCH Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +50°F to +160°F (+10°C to +70°C) • Minimum backlash • Case Hardened Steel Roller Cup • 52100 Hardened Chrome Steel Needle Bearing
Description
Shell-Type ROLLER CLUTCHES-UNIDIRECTIO NAL DRIVE – INCH Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +50°F to +160°F (+10°C to +70°C) • Minimum backlash • Case Hardened Steel Roller Cup • 52100 Hardened Chrome Steel Needle Bearing

Suppliers

Company
Product
Description
Supplier Links
Roller Clutches - Unidirectional Drive – Inch - BCDFLZ–101416 - Quality Bearings & Components
Hicksville, NY, USA
Roller Clutches - Unidirectional Drive – Inch
BCDFLZ–101416
Roller Clutches - Unidirectional Drive – Inch BCDFLZ–101416
Shell-Type ROLLER CLUTCHES-UNIDIRECTIO NAL DRIVE – INCH Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +50°F to +160°F (+10°C to +70°C) • Minimum backlash • Case Hardened Steel Roller Cup • 52100 Hardened Chrome Steel Needle Bearing

Shell-Type
ROLLER CLUTCHES-UNIDIRECTIONAL DRIVE – INCH

Features:
• Ideal for indexing, backstopping or overrunning operations

• Free rolling one way, drives in opposite direction

• Lightweight, low profile

• High indexing frequency, up to 4 CPS

• Temperature range, grease +50°F to +160°F (+10°C to +70°C)

• Minimum backlash

• Case Hardened Steel Roller Cup

• 52100 Hardened Chrome Steel Needle Bearing

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Mechanical Clutches
Product Number BCDFLZ–101416
Product Name Roller Clutches - Unidirectional Drive – Inch
Application Industrial
Torque 175.2 Ft-lbs (238 N-m)
Rotary Speed 8500 rpm
Mounting Through
Unlock Full Specs
to access all available technical data

Similar Products

BD Engine Mounted Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2000 to 3500 rpm
Engagement Plate / Disc
View Details
 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
Ratchet Arm Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 14.0 to 500.0 Ft-lbs (18.98 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details