Quality Bearings & Components Cam Yoke Rollers-Sealed - Inch BBXCAM-YN96

Description
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.
Request a Quote Datasheet
Description
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Yoke Rollers-Sealed  -  Inch - BBXCAM-YN96 - Quality Bearings & Components
Hicksville, NY, USA
Cam Yoke Rollers-Sealed - Inch
BBXCAM-YN96
Cam Yoke Rollers-Sealed - Inch BBXCAM-YN96
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.

Needle Bearing
CAM YOKE ROLLERS-SEALED – INCH

• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races
• Shafts should be hardened to Rc 58 min.

Supplier's Site
1 in. ID, 3 in. OD Sealed Cam Yoke Roller - BBXCAM-YN96 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1 in. ID, 3 in. OD Sealed Cam Yoke Roller
BBXCAM-YN96
1 in. ID, 3 in. OD Sealed Cam Yoke Roller BBXCAM-YN96
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Cam Followers Cam Followers
Product Number BBXCAM-YN96 BBXCAM-YN96
Product Name Cam Yoke Rollers-Sealed - Inch 1 in. ID, 3 in. OD Sealed Cam Yoke Roller
Type Yoke Yoke
Design Units Inch
Load Rating 15720 lbs (7129 kg)
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-5-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 46575 lbs (21122 kg)
View Details
25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Rotation - Cam Follower - CFT24-1UU - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details