Quality Bearings & Components Cam Yoke Rollers-Sealed - Inch BBXCAM-YN80

Description
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.
Request a Quote Datasheet
Description
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Yoke Rollers-Sealed  -  Inch - BBXCAM-YN80 - Quality Bearings & Components
Hicksville, NY, USA
Cam Yoke Rollers-Sealed - Inch
BBXCAM-YN80
Cam Yoke Rollers-Sealed - Inch BBXCAM-YN80
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.

Needle Bearing
CAM YOKE ROLLERS-SEALED – INCH

• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races
• Shafts should be hardened to Rc 58 min.

Supplier's Site
3/4 in. ID, 2-1/2 in. OD Sealed Cam Yoke Roller - BBXCAM-YN80 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3/4 in. ID, 2-1/2 in. OD Sealed Cam Yoke Roller
BBXCAM-YN80
3/4 in. ID, 2-1/2 in. OD Sealed Cam Yoke Roller BBXCAM-YN80
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Cam Followers Cam Followers
Product Number BBXCAM-YN80 BBXCAM-YN80
Product Name Cam Yoke Rollers-Sealed - Inch 3/4 in. ID, 2-1/2 in. OD Sealed Cam Yoke Roller
Type Yoke Yoke
Design Units Inch
Load Rating 11720 lbs (5315 kg)
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. L, 1-1/4 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.38 inch (34.92 mm)
View Details
Rotation - Cam Follower - CFT10 - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details